DSF/FprCEN/TS 16516

Construction products - Assessment of release of dangerous substances - Determination of emissions into indoor air

inactive
Organization: DS
Status: inactive
Page Count: 58
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Construction materials in general): 91.100.01
scope:

This Technical Specification specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to volatile organic compounds, semi-volatile organic compounds, and volatile aldehydes. It is based on the use of a test chamber and subsequent analysis of the organic compounds by GC-MS or HPLC. NOTE 1 Supplemental information is given on indirect test methods (Annex B) and on measuring very volatile organic compounds (see informative Annex C). NOTE 2 This Technical Specification describes the overall procedure and makes use of existing standards mainly by normative reference, complemented when necessary with additional or modified normative requirements. This Technical Specification is mainly aimed at determining the emission performance of construction products, when this is required under national provisions covered by the CPR (Regulation (EU) No. 305/2011).

Document History

October 25, 2013
Construction products - Assessment of release of dangerous substances - Determination of emissions into indoor air
This Technical Specification specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is...
DSF/FprCEN/TS 16516
Construction products - Assessment of release of dangerous substances - Determination of emissions into indoor air
This Technical Specification specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is...
Advertisement