DS/CEN ISO/TS 17892-3

Geotechnical investigation and testing - Laboratory testing of soil - Part 3: Determination of particle density - Pycnometer method (ISO/TS 17892-3:2004)

inactive, Most Current
Organization: DS
Publication Date: 29 November 2004
Status: inactive
Page Count: 14
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Physical properties of soils): 13.080.20
scope:

This Technical Specification describes a test method for determining the particle density by the pycnometer method within the scope of the geotechnical investigations according to ENV 1997. The pycnometer method is based on the determination of the volume of a known mass of soil by the fluid displacement method. The density of solid particles is calculated from the mass of the soil and the volume. The pycnometer method applies to soil types with particle sizes under 4 mm.

Document History

DS/CEN ISO/TS 17892-3
November 29, 2004
Geotechnical investigation and testing - Laboratory testing of soil - Part 3: Determination of particle density - Pycnometer method (ISO/TS 17892-3:2004)
This Technical Specification describes a test method for determining the particle density by the pycnometer method within the scope of the geotechnical investigations according to ENV 1997. The...

References

Advertisement