DSF/prEN ISO 16122-2

Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers (ISO/DIS 16122-2:2013)

inactive
Organization: DS
Status: inactive
Page Count: 32
ICS Code (Plant care equipment): 65.060.40
scope:

This European Standard specifies the requirements and methods of their verification for the inspection of field crop sprayers in use. It relates mainly to the condition of the sprayer in respect of safety hazards for the test operator, the potential risk of environmental contamination and opportunities to achieve good application.

Document History

March 27, 2015
Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers (ISO 16122-2:2015)
This European Standard specifies the requirements and methods of their verification for the inspection of field crop sprayers in use. It relates mainly to the condition of the sprayer in respect of...
Agricultural and forestry machinery – Inspection of sprayers in use – Part 2: Horizontal boom sprayers (ISO/DIS 16122-2:2022)
ISO 16122-2:2015, when used together with ISO 16122-1, specifies the requirements and test methods for the inspection of horizontal boom sprayers, when in use. The requirements relate mainly to the...
Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers (ISO/FDIS 16122-2:2014)
This European Standard specifies the requirements and methods of their verification for the inspection of field crop sprayers in use. It relates mainly to the condition of the sprayer in respect of...
DSF/prEN ISO 16122-2
Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers (ISO/DIS 16122-2:2013)
This European Standard specifies the requirements and methods of their verification for the inspection of field crop sprayers in use. It relates mainly to the condition of the sprayer in respect of...
Advertisement