DSF/prEN ISO 17697

Footwear - Test methods for uppers, lining and insocks - Seam strength (ISO/DIS 17697:2013)

pending
Organization: DS
Status: pending
Page Count: 17
ICS Code (Footwear): 61.060
scope:

This European Standard specifies two test methods for determining the seam strength of uppers, lining or insocks, irrespective of the material, in order to assess the suitability for the end use. These methods are : Method A : Needle perforations. For determining the force required to pull a row of needles through an upper material, in a direction perpendicular to the row. Method B : Stitched seams. For determining the breaking strength of stitched seams in shoe upper and lining materials. This method is applicable to seams cut from shoes or made up to simulate footwear constructions.

Document History

May 25, 2016
Footwear – Test methods for uppers, lining and insocks – Seam strength
ISO 17697:2016 specifies two test methods for determining the seam strength of uppers, lining or insocks, irrespective of the material, in order to assess the suitability for the end use. These...
DSF/prEN ISO 17697
Footwear - Test methods for uppers, lining and insocks - Seam strength (ISO/DIS 17697:2013)
This European Standard specifies two test methods for determining the seam strength of uppers, lining or insocks, irrespective of the material, in order to assess the suitability for the end use....
Footwear - Test methods for uppers, lining and insocks - Seam strength (ISO/FDIS 17697:2016)
This European Standard specifies two test methods for determining the seam strength of uppers, lining or insocks, irrespective of the material, in order to assess the suitability for the end use....
Advertisement