ISO 24598

Welding consumables - Solid wire electrodes, tubular cored electrodes and electrode-flux combinations for submerged arc welding of creep-resisting steels - Classification

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2012
Status: inactive
Page Count: 24
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of solid wire electrodes, tubular cored electrodes and electrode/flux combinations (all-weld metal deposits) for submerged arc welding of creep resisting and low-alloy elevated-temperature steels. One electrode can be tested and classified with different fluxes. The solid wire electrode is also classified separately based on its chemical composition.

This International Standard is a combined specification providing for classification utilizing a system based upon the chemical composition of the solid wire electrode and all-weld metal deposit, or utilizing a system based upon the tensile strength of the all-weld metal deposit and the chemical composition of the solid wire electrode and all-weld metal deposit obtained with the electrode/flux combination.

a) Clauses, subclauses and tables which carry the suffix letter "A" are applicable only to solid wire electrodes, tubular cored electrodes and all-weld metal deposits classified in accordance with the system based upon chemical composition.

b) Clauses, subclauses and tables which carry the suffix letter "B" are applicable only to solid wire electrodes, tubular cored electrodes and all-weld metal deposits classified in accordance with the system based upon the tensile strength of all-weld metal deposits and the chemical composition of solid wire electrodes and all-weld metal deposits.

c) Clauses, subclauses and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all solid wire electrodes, tubular cored electrodes and electrode/flux combinations classified under this International Standard.

Document History

April 1, 2019
Welding consumables — Solid wire electrodes, tubular cored electrodes and electrode-flux combinations for submerged arc welding of creepresisting steels — Classification
This document specifies requirements for classification of solid wire electrodes, tubular cored electrodes and electrode/flux combinations (all-weld metal deposits) for submerged arc welding of creep...
May 1, 2012
Welding consumables - Solid wire electrodes, tubular cored electrodes and electrode-flux combinations for submerged arc welding of creep-resisting steels - Classification
This International Standard specifies requirements for classification of solid wire electrodes, tubular cored electrodes and electrode/flux combinations (all-weld metal deposits) for submerged arc...
ISO 24598
May 1, 2012
Welding consumables - Solid wire electrodes, tubular cored electrodes and electrode-flux combinations for submerged arc welding of creep-resisting steels - Classification
This International Standard specifies requirements for classification of solid wire electrodes, tubular cored electrodes and electrode/flux combinations (all-weld metal deposits) for submerged arc...
November 15, 2007
Welding consumables -- Solid wire electrodes, tubular cored electrodes and electrode/flux combinations for submerged arc welding of creep-resisting steels -- Classification
A description is not available for this item.

References

Advertisement