IEC 62843
Standard for N times 64 kilobit per second optical fiber interfaces between teleprotection and multiplexer equipment
| Organization: | IEC |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This standard describes the interconnection details for N, where N = 1, 2...12, times 64 kilobit per second connections of teleprotection equipment to digital multiplexers using optical fiber. Requirements for both physical connection and the communications timing are also included.
Purpose
The purpose of this standard is to allow the interconnection of different vendors' teleprotection equipment with different vendors' multiplexer equipment, without any restriction on the content of the N times 64 kilobit per second data using up to 2 km of 50 or 62.5 micrometer multimode optical fiber.
Document History