SNV - SN EN ISO 11238

Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances

active, Most Current
Organization: SNV
Publication Date: 1 January 2013
Status: active
Page Count: 52
ICS Code (IT applications in health care technology): 35.240.80
scope:

This International Standard provides an information model to define and identify substances within medicinal products or substances used for medicinal purpose, including dietary supplements, foods and cosmetics. Other standards and external terminological resources are referenced that are applicable to this International Standard.

Document History

SN EN ISO 11238
January 1, 2013
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances
This International Standard provides an information model to define and identify substances within medicinal products or substances used for medicinal purpose, including dietary supplements, foods...

References

Advertisement