SNV - SN EN 16223

Leather - Requirements for the designation and description of leather in upholstery and automotive interior applications

inactive, Most Current
Organization: SNV
Publication Date: 1 January 2013
Status: inactive
Page Count: 10
ICS Code (Leather and furs): 59.140.30
scope:

This European Standard specifies requirements for the designations and descriptions that should be used in public or commercial communications, labels or product descriptions when leather is used in upholstered furniture and automotive interior applications.

The designation or description of leather in footwear, leather goods and leather clothing including gloves are not covered by this document.

Document History

SN EN 16223
January 1, 2013
Leather - Requirements for the designation and description of leather in upholstery and automotive interior applications
This European Standard specifies requirements for the designations and descriptions that should be used in public or commercial communications, labels or product descriptions when leather is used in...

References

Advertisement