SNV - SN EN 27740

Instruments for surgery; scalpels with detachable blades; fitting dimensions

active
Organization: SNV
Publication Date: 1 May 1992
Status: active
Page Count: 8
ICS Code (Medical sciences and health care facilities in general): 11.020
scope:

Scope and field for application

This International Standard lays down the dimensions of two sizes of fitting features for detachable scalpel blades and the handles with which they are used.

Document History

November 1, 1997
Instruments for surgery, scalpels with detachable blades, fitting dimensions; Amendment A1
A description is not available for this item.
September 1, 1996
Instruments for surgery - Scalpels with detachable blades - Fitting dimensions; Amendment AC; Corrigendum AC
A description is not available for this item.
SN EN 27740
May 1, 1992
Instruments for surgery; scalpels with detachable blades; fitting dimensions
Scope and field for application This International Standard lays down the dimensions of two sizes of fitting features for detachable scalpel blades and the handles with which they are used.
Advertisement