SNV - SN EN 1834-2

Reciprocating internal combustion engines - Safety requirements for design and construction of engines for use in potentially explosive atmospheres - Part 2: Group I engines for use in underground workings susceptible to firedamp and/or combustible dust

active, Most Current
Organization: SNV
Publication Date: 1 March 2000
Status: active
Page Count: 31
ICS Code (Explosion protection): 13.230
ICS Code (Internal combustion engines): 27.020
scope:

This European standard specifies the safety requirements and/or measures to remove the hazards and limit the risks on reciprocating internal combustion compression ignition engines of group I category M 2 for use in underground workings susceptible to firedamp and/or combustible dust hereinafter referred to as engines.

standard does not define requirements relating to the driven machinery. These requirements can be found in the appropriate application standard.

This standard does not apply to engines of category M 1 which require special considerations. This standard does not apply to engines used in premises for the processing, manufacture or storage of explosives.

The safety requirements for engines for use in flammable gas and vapour atmospheres are given in EN 1834-1:2000.

The safety requirements for engines for use in explosive atmospheres with combustible dust are given in EN 1834-3:2000.

This standard does not apply to spark ignition engines. The hazards applicable are listed in 4 and relate to the additional hazards of operation in an atmosphere that may become explosive. The tests which the engine and its ancillary fittings are required to undergo to verify compliance with this specification are detailed in this standard. General safety requirements i.e. those common to all the RIC engines, are covered in EN 1679-1:1998.

This European standard is applicable to engines which are manufactured after the date of issue of this standard.

Document History

SN EN 1834-2
March 1, 2000
Reciprocating internal combustion engines - Safety requirements for design and construction of engines for use in potentially explosive atmospheres - Part 2: Group I engines for use in underground workings susceptible to firedamp and/or combustible dust
This European standard specifies the safety requirements and/or measures to remove the hazards and limit the risks on reciprocating internal combustion compression ignition engines of group I...

References

Advertisement