SNV - SN EN ISO 9902-6

Textile machinery - Noise test code - Part 6: Fabric manufacturing machinery

inactive
Organization: SNV
Publication Date: 1 May 2001
Status: inactive
Page Count: 26
ICS Code (Looms. Weaving machines): 59.120.30
ICS Code (Textile machinery in general): 59.120.01
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This part of ISO 9902, taken together with ISO 9902-1, specifies the mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by fabric manufacturing machinery. It is applicable to engineering (grade 2) and survey (grade 3) methods, in accordance with the International Standards to which it makes normative reference.

This part of ISO 9902 covers the different types of weaving and knitting machines defined in ISO 5247 and ISO 7839, respectively. It is applicable to full-width weaving machines with shuttles, with rigid, telescopic or flexible rapiers, with projectiles, and to those with weft insertion by hydraulic (waterjet) or by pneumatic (airjet) nozzle. It is also applicable to narrow fabric weaving machines with weft insertion by shuttles or needles, to other weaving machines of the multi-phase and circular weaving types, and to Jacquard machines. This part of ISO 9902 is applicable to knitting machinery including circular knitting, flat bed knitting, warp knitting, Raschel, cotton (flat weft weaving) and stitch bonding machines.

Document History

March 1, 2021
Textile machinery - Noise test code - Part 6: Fabric manufacturing machinery
This document covers the different types of weaving and knitting machines defined in ISO 5247 (all parts)[2] and ISO 7839[3], respectively. It is applicable to: full-width weaving machines with weft...
October 1, 2014
Textile machinery - Noise test code - Part 6: Fabric manufacturing machinery; Amendment A2
Foreword This document (EN ISO 9902-6:2001/A2:2014) has been prepared by Technical Committee ISO/TC 72 "Textile machinery and accessories" in collaboration with Technical Committee CEN/TC 214...
August 1, 2009
Textile machinery - Noise test code - Part 6: Fabric manufacturing machinery - Amendment A1
A description is not available for this item.
SN EN ISO 9902-6
May 1, 2001
Textile machinery - Noise test code - Part 6: Fabric manufacturing machinery
This part of ISO 9902, taken together with ISO 9902-1, specifies the mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by fabric...

References

Advertisement