SNV - SN EN ISO 9902-2
Textile machinery - Noise test code - Part 2: Spinning preparatory and spinning machinery
| Organization: | SNV |
| Publication Date: | 1 May 2001 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Textile machinery in general): | 59.120.01 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Spinning, twisting and texturing machines): | 59.120.10 |
scope:
This part of ISO 9902, taken together with ISO 9902-1, specifies the mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by spinning preparatory and spinning machinery.
It is applicable to engineering (grade 2) and survey (grade 3) methods, in accordance with the International Standards to which it makes normative reference, and to machines of different types used as defined in ISO 2187 for
- opening, cleaning and blending,
- wool scouring,
- baling,
- carding,
- tow cutting and stretch breaking,
- spinning preparation subsequent to carding, and
- spinning.
Document History