SNV - SN EN ISO 9902-7

Textile machinery - Noise test code - Part 7: Dyeing and finishing machinery

active
Organization: SNV
Publication Date: 1 May 2001
Status: active
Page Count: 26
ICS Code (Dyeing and finishing equipment): 59.120.50
ICS Code (Textile machinery in general): 59.120.01
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This part of ISO 9902, taken together with ISO 9902-1, specifies the mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by dyeing and finishing machines.

It is applicable to engineering (grade 2) and survey (grade 3) methods, in accordance with the International Standards to which it makes normative reference, and to machines of different types used as defined in ISO 1506 for

- preparation,

- dyeing,

- printing,

- fixing, wetting and drying,

- finishing, and

- making-up or presentation.

It is not applicable to machines for hydro (centrifugal) extraction.

Document History

October 1, 2014
Textile machinery - Noise test code - Part 7: Dyeing and finishing machinery; Amendment A2
Foreword ISO (International Standard Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
August 1, 2009
Textile machinery - Noise test code - Part 7: Dyeing and finishing machinery - Amendment A1
A description is not available for this item.
SN EN ISO 9902-7
May 1, 2001
Textile machinery - Noise test code - Part 7: Dyeing and finishing machinery
This part of ISO 9902, taken together with ISO 9902-1, specifies the mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by dyeing...

References

Advertisement