SNV - SN EN 12752-1
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 1: Safety
| Organization: | SNV |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 108 |
| ICS Code (Laundry appliances): | 97.060 |
scope:
This European Standard specifies the requirements and test methods for the construction, safety and marking of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding 350 l, hereafter referred to as "Appliances".
This European Standard applies to types B22 and B23 direct gas-fired appliances and to types B11 and B11BS indirect gas-fired appliances.
This Standard does not apply to:
a) catalytic combustion appliances;
b) appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere;
c) appliances of the condensing type wherein the heated air and products of combustion used for the drying process are dehumidified by cooling with water or air;
d) appliances intended to be used in vehicles or on board ships or aircraft;
e) appliances of types B22D and B23D
This standard covers type testing only.
Document History