SNV - SN EN 30-2-2
Domestic cooking appliances burning gas - Part 2-2: Rational use of energy - Appliances having forced-convection ovens and/or grills
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 October 1999 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
This standard sets out the requirements and test method for the rational use of energy of gas cooking appliances having forced-convection ovens and/or grills using combustible gases described in clause 1 of EN 30-1-2:1999.
This standard covers only type testing.
NOTE: The calorific values given in this standard are based on the gross calorific value (Hs) as defined in EN 30-1-2:1999.
Document History
SN EN 30-2-2
October 1, 1999
Domestic cooking appliances burning gas - Part 2-2: Rational use of energy - Appliances having forced-convection ovens and/or grills
This standard sets out the requirements and test method for the rational use of energy of gas cooking appliances having forced-convection ovens and/or grills using combustible gases described in...