NAVISTAR - TMS 9563

Quality Requirements for Diesel Exhaust Fluid Tanks

inactive
Organization: NAVISTAR
Publication Date: 1 February 2013
Status: inactive
Page Count: 9
scope:

Plastic DEF tanks consist of a plastic shell, fill-pipe, flanges, fluid connector fittings, and metallic inserts are all suitably molded to provide a single unit for assembly or service. Stainless Steel DEF tanks consist of a center section with end-caps, fill-pipe, fluid connector fittings, and flanges or spuds suitable for the installation of all fittings. The center section, end-caps, fill-pipe, and flanges are all suitably welded to provide a single unit for assembly or service. This specification covers the material and performance requirements of DEF tanks, including requirements of the Process Verification Plan and Report, the manufacturing quality plan, quality control and source approval, supplier's compliance reports, painting, appearance criteria, and shipping and identification requirements.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers engineering quality and functional requirements for purchased Diesel Exhaust Fluid (DEF) tanks used on Navistar vehicles as assembled in Navistar plants, and to such components as may be provided for field service applications.

Document History

February 1, 2014
VOID - Quality Requirements for Diesel Exhaust Fluid Tanks
A description is not available for this item.
August 1, 2013
Quality Requirements for Diesel Exhaust Fluid Tanks
This specification covers the material and performance requirements of DEF tanks, including requirements of the Process Verification Plan and Report, the manufacturing quality plan, quality control...
TMS 9563
February 1, 2013
Quality Requirements for Diesel Exhaust Fluid Tanks
Plastic DEF tanks consist of a plastic shell, fill-pipe, flanges, fluid connector fittings, and metallic inserts are all suitably molded to provide a single unit for assembly or service. Stainless...

References

Advertisement