NAVISTAR - TMS 6039
Rubber (TSR) Molding Compounds
| Organization: | NAVISTAR |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the general requirements, identification, inspection, property and performance requirements, quality plan, and source approval and quality control requirements for these TSR compounds.
APPLICATION
This specification covers thermoset rubber (TSR) molding compounds used in truck applications. These TSR compounds are generally molded or extruded and may contain recycled materials. For thermoplastic elastomers (TPR/TPE/TPU), see TMS-6040.
Note: Mount properties are listed in Table 8 some sections of which are in a restricted issue appendix, TMS-6039-R. Contact Materials Engineering (referenced in Section 8.0) for further information.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
Document History