NAVISTAR - CEMS DT-15

TEST FOR HOSE INSERTION FORCE

inactive
Organization: NAVISTAR
Publication Date: 1 February 2013
Status: inactive
Page Count: 3
scope:

Test method to determine the push on force for all Navistar rubber hoses under 30 mm inside diameter. This test is valid at 23° C ± 5° C.

Document History

March 1, 2017
VOID - TEST FOR HOSE INSERTION FORCE
A description is not available for this item.
CEMS DT-15
February 1, 2013
TEST FOR HOSE INSERTION FORCE
Test method to determine the push on force for all Navistar rubber hoses under 30 mm inside diameter. This test is valid at 23° C ± 5° C.

References

Advertisement