CSA - ISO/IEC ISP 10614-1-99
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 1: Subnetwork-Independent Requirements
| Organization: | CSA |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 24 |
scope:
ISO/IEC ISP 10614 is applicable to interworking units concerned with the use of ISO/EC 8208 6.25 Packet Layer Protocol). It specifies a combination of base standards that collectively provide an X.25 protocol relay. The current relay profile taxonomy contained in ISO/IEC TR 1oooO-2 identifies a limited number of subnetworks to which X.25 protocol relaying is applicable. An X.25 protocol relay provides the means for a system on one subnetwork to communicate with a system, or make use of facilities, on another sub network.
This part of ISO/EC ISP 10614 specifies requirements which are applicable to X.25 PrOtOCOl relays regardless of the types of subnetworks to which they are auached.
Document History