DSF/FprEN 60455-3-8

Resin based reactive compounds used for electrical insulation -- Part 3: Specifications for individual materials -- Sheet 8: Resinous compounds for cable accessories

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet 8 of IEC 60455-3 gives the requirements for resins for power cable accessories which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not on this specification alone.

Document History

August 14, 2013
Resin based reactive compounds used for electrical insulation – Part 3: Specifications for individual materials – Sheet 8: Resins for cable accessories
IEC 60455-3-8:2013 gives the requirements for resins for power cable accessories which conform to this specification and meet established levels of performance. However, the selection of a material...
DSF/FprEN 60455-3-8
Resin based reactive compounds used for electrical insulation -- Part 3: Specifications for individual materials -- Sheet 8: Resinous compounds for cable accessories
This sheet 8 of IEC 60455-3 gives the requirements for resins for power cable accessories which conform to this specification meet established levels of performance. However, the selection of a...
Resin based reactive compounds used for electrical insulation -- Part 3: Specifications for individual materials -- Sheet 8: Resinous compounds for cable accessories
This sheet 8 of IEC 60455-3 gives the requirements for resins for power cable accessories which conform to this specification meet established levels of performance. However, the selection of a...
Advertisement