DSF/ISO/IEC DIS 29109-5
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 5: Face image data
| Organization: | DS |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to two-dimensional face images defined in the ISO/IEC 19794-5:2005 biometric data interchange format standard for face image data. This part of ISO/IEC 29109 establishes . test assertions of the structure of the face image data format as specified in ISO/IEC 19794-5:2005 (Type A Level 1 as defined in ISO/IEC 29109-1:2009), . test assertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2007) This part of ISO/IEC 29109 does not establish . tests of conformance of 3D face records defined in ISO/IEC 19794-5:2005 Amd/2, . tests of conformance of CBEFF structures required by ISO/IEC 19794-5:2005, . tests of consistency with the input biometric data record (Level 3), . tests of conformance of the image data to the quality-related specifications of ISO/IEC 19794-5:2005, . tests of conformance of the image data blocks to the respective JPEG or JPEG 2000 standards, . tests of other characteristics of biometric products or other types of testing of biometric products (e.g., acceptance, performance, robustness, security).
Document History