ISO 9459-4

Solar heating - Domestic water heating systems - Part 4: System performance characterization by means of component tests and computer simulation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2013
Status: active
Page Count: 80
ICS Code (Solar energy engineering): 27.160
ICS Code (Heaters using other sources of energy): 97.100.99
scope:

This International Standard specifies a method of evaluating the annual energy performance of solar water heaters using a combination of test results for component performance and a mathematical model to determine an annual load cycle task performance under specified weather and load conditions. The procedure is applicable to solar water heaters with integral backup or preheating into a conventional storage or instantaneous water heater and to integral collector storage water heaters.

System operating requirements specified in this International Standard are for the purpose of determining an annual performance rating for domestic water heaters. There are no product design or operation requirements in this International Standard.

Document History

ISO 9459-4
February 15, 2013
Solar heating - Domestic water heating systems - Part 4: System performance characterization by means of component tests and computer simulation
This International Standard specifies a method of evaluating the annual energy performance of solar water heaters using a combination of test results for component performance and a mathematical...

References

Advertisement