AFNOR - NF EN 62271-200
High-voltage switchgear and controlgear - Part 200 : AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 19 January 2013 |
| Status: | active |
| ICS Code (Other standards related to insulation): | 29.080.99 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
NF EN 62271-200
January 19, 2013
High-voltage switchgear and controlgear - Part 200 : AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.