ACI MCP SET
Manual of Concrete Practice-7 Volume Set
| Organization: | ACI |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
scope:
The ACI MANUAL OF CONCRETE PRACTICE (MCP) is the most comprehensive concrete reference set available. It contains all of the widely used ACI concrete and masonry code requirements, specifications, guides and reports.
- The largest, single source of concrete information in one set of books
- More than 220 documents
- Seven parts, plus a separate index
- Documents easier to locate because they're arranged in numerical order
Comprehensive and Authoritative
Developed to be comprehensive. The MCP contains all of the ACI documents you need to answer your questions about code requirements, specifications, tolerances, concrete proportions, construction methods, evaluations of test results, and many more topics. In fact, the MCP includes 220 of the most used documents on concrete technology. It includes the 2011 version of ACI's Building Code for Structural Concrete & Commentary (318-11)
The Most-Used Documents on Concrete Technology
An encyclopedia of concrete technology, the MCP has information needed by the engineer, architect, contractor, concrete/concrete product producer. . . Everyone involved in the design and use of concrete.
Topics Include:
* Design of reinforced concrete and masonry structures
* Design and construction of floors on grade, pavements, and parking lots
* Specification writing
* Concrete mixture proportioning
* Concrete mixing, transporting, and placing
* Hot- and cold-weather concreting
* Formwork
* Inspection and testing
* Construction tolerances
* Repair, Renovation, and Rehabilitation
* Troubleshooting
Contents: Part 1 ACI 117-10 to ACI225R-99(09
Part 2 ACI 228.1R(03) to ACI 314-11
Part 3 ACI 318-11 to ACI 347.2R-05
Part 4 ACI 349-06 to ACI 355.3R-11
Part 5 ACI 355.4-11 to ACI 440R-07
Part 6 ACI 440.1R-06 to 533.1R-02
Part 7 ACI 543R-12 to ITG-8R-10
Document History