IEEE C57.17

Requirements for Arc Furnace Transformers

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 5 December 2012
Status: active
Page Count: 55
scope:

This standard covers electrical characteristics and mechanical features of liquid-immersed transformers 69 kV or less (but not limited to 69 kV), used for supplying electric power to direct arc-melting furnaces.

All characteristics and definitions, except as specifically covered in this standard, shall be in accordance with the IEEE Requirements for Liquid-Immersed Distribution, Power, and Regulating Transformer (C57.12 Series).

Purpose

The purpose is to provide an industry standard on the design and application of power and distribution transformers for the specific application of feeding arc furnaces and related foundry equipment.

Document History

IEEE C57.17
December 5, 2012
Requirements for Arc Furnace Transformers
This standard covers electrical characteristics and mechanical features of liquid-immersed transformers 69 kV or less (but not limited to 69 kV), used for supplying electric power to direct...

References

Advertisement