FORD - WSS-M21P36-A7

BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, MODIFIED LUBRICATED SEALER ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 28 February 2013
Status: inactive
Page Count: 4
scope:

The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings are top-coated with sealers or topcoats to provide lubricity for consistent torque-tension control and to enhance corrosion protection. In both liquid and dry film, they are free of chromium, nickel, lead, and cadmium.

Document History

June 12, 2020
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, MODIFIED LUBRICATED SEALER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...
August 13, 2013
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, MODIFIED LUBRICATED SEALER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...
WSS-M21P36-A7
February 28, 2013
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, MODIFIED LUBRICATED SEALER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...
February 28, 2012
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, MODIFIED LUBRICATED SEALER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...

References

Advertisement