MODUK - DEF STAN 61-21: SUPP 084
Specification for Battery Secondary, Sealed, Valve Regulated Lead Acid, 24V, 25Ah (1 Hour Rate) NSN 6140-99-798-3846 NSN 6140-99-805-4474
inactive
| Organization: | MODUK |
| Publication Date: | 15 February 2013 |
| Status: | inactive |
| Page Count: | 37 |
scope:
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 25Ah, Sealed, Valve Regulated, Lead Acid battery. It is essential that the battery be operated only within its design and performance parameters. This supplement invokes Major Product Conformity Certification.
Document History
March 14, 2021
General Specification for Batteries Supplement: 084 : Secondary, Sealed, Valve Regulated Lead Acid, 24V, 25AH (1 Hour Rate) NSN 6140-99-798-3846 NSN 6140-99-805-4474
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 25Ah, Sealed, Valve Regulated, Lead Acid battery. It is...
DEF STAN 61-21: SUPP 084
February 15, 2013
Specification for Battery Secondary, Sealed, Valve Regulated Lead Acid, 24V, 25Ah (1 Hour Rate) NSN 6140-99-798-3846 NSN 6140-99-805-4474
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 25Ah, Sealed, Valve Regulated, Lead Acid battery. It is...