NPFC - DI-NUOR-81410

AIRCRAFT ELECTRICAL INTERFACE CONTROL DRAWING (EICD)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 February 2013
Status: active
Page Count: 2
scope:

Use/Relationship: The EICD is a signature controlled drawing set detailing the aircraft/nuclear weapon interface and associated electrical systems. The Final Design Approval Report (FDAR) is part of the EICD and like the FDAR, the EICD must contain information extracted from the contractor documentation in order to complete a composite drawing reflecting the basic electrical interface features.

a. This Data Item Description (DID) contains the format and content preparations instructions for data resulting from the work task described by the following documents: MIL-STD-1822, Nuclear Compatibility Certification of Nuclear Weapon Systems, Subsystems and Support Equipment, Specification Standard No. SYS 1001 AMAC POG System 1 Basic Interface Specification, and Specification Standard No. SYS 2001 AMAC POG System 2 Basic Interface Specification.

(Copies of MIL-STD-1822 are available online at https://assist.dla.mil/quicksearch/ or from the Standardization Document Order Desk, 700 Robbins Ave., Bldg 4D, Philadelphia PA 19111- 5094 and copies of the AMAC POG System Specifications are available from the AFNWC/NCSS, 8601 Frost Ave SE, Building 20203, Kirtland AFB, NM 87117-5624.)

b. This DID is related to DI-NUOR-81408, Aircraft Monitor and Control (AMAC) Preliminary Design Report (PDR) and Final Design Approval Report (FDAR) and DI-NUOR-81409, Certification Requirements Plan (CRP).

(Copies of the DIDs are available online at https://assist.dla.mil/quicksearch/ or from the Standardization Document Order Desk, 700 Robbins Ave., Bldg 4D, Philadelphia PA 19111- 5094.)

Document History

Aircraft Electrical Interface Control Drawing (EICD)
A description is not available for this item.
DI-NUOR-81410
February 1, 2013
AIRCRAFT ELECTRICAL INTERFACE CONTROL DRAWING (EICD)
Use/Relationship: The EICD is a signature controlled drawing set detailing the aircraft/nuclear weapon interface and associated electrical systems. The Final Design Approval Report (FDAR) is part of...
July 29, 1994
AIRCRAFT ELECTRICAL COMPATIBILITY DATA (ECD)
PURPOSE The ECD defines the electrical power including the physical and the logical signal interfaces through the avionics hardware components to the nuclear weapons for all weapon...
Advertisement