NPFC - DI-NUOR-81411
ENGINEERING EVALUATION REPORT (EER)
| Organization: | NPFC |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 2 |
scope:
Use/Relationship: The EER supports nuclear certification recommendations where a Nuclear Surety Analysis Report (NSAR), is neither required nor appropriate. Development or modifications to existing systems, subsystems, components, support equipment or test equipment which are not accomplished in conjunction with the development of a nuclear weapons system require an engineering evaluation by the Air Force. The analyses and tests which are conducted under this standard shall be documented in an EER for the specific type of equipment being developed or modified. The EER shall define the nuclear weapon system configuration, present system overview, contain an integrated functional analysis, and present a nuclear safety analysis summary to support the recommendation for nuclear certification.
a. Deliverable data identified on the DD Form 1423 shall be prepared in accordance with instructions specified in this Data Item Description (DID). Examples include modifications to existing certified equipment, or systems which either do not adversely impact the original design or are non-complex to the extent that a detailed NSAR is not warranted. This report contains sufficient detail to justify the recommendation made and contains design compliance data.
b. This DID is related to DI-NUOR-81405, Nuclear Surety Analysis Report (NSAR), and DINUOR- 81409, Certification Requirements Plan (CRP).
(Copies of the DIDs are available online at
https://assist.dla.m
Document History