CEN - EN 295-4

Vitrified clay pipe systems for drains and sewers - Part 4: Requirements for adaptors, connectors and flexible couplings

active, Most Current
Organization: CEN
Publication Date: 1 February 2013
Status: active
Page Count: 34
ICS Code (External sewage systems): 93.030
scope:

This European Standard specifies requirements for adaptors and connectors made from vitrified clay and/or other suitable materials for use with vitrified clay pipes and fittings for buried drain and sewer systems for the conveyance of wastewater (including domestic wastewater, surface water and rainwater) under gravity and periodic hydraulic surcharge or under continuous low head of pressure.

Adaptors and connectors include insertable fittings, sealing rings for cut pipes and heat-shrinkable sleeves.

This standard also applies for metal banded flexible couplings and adaptors and specifies requirements for rubber, polyurethane, stainless steel and other components used for them.

NOTE 1 The specifiers/purchasers can select adaptors, connectors and flexible couplings according to their requirements.

NOTE 2 Corresponding provisions for the evaluation of conformity (ITT and FPC) and sampling and those for the test methods are further specified in EN 295-2 and EN 295-3, respectively.

Document History

EN 295-4
February 1, 2013
Vitrified clay pipe systems for drains and sewers - Part 4: Requirements for adaptors, connectors and flexible couplings
This European Standard specifies requirements for adaptors and connectors made from vitrified clay and/or other suitable materials for use with vitrified clay pipes and fittings for buried drain and...
January 1, 1995
Vitrified Clay Pipes and Fittings and Pipe Joints for Drains and Sewers - Part 4: Requirements for Special Fittings, Adaptors and Compatible Accessories
A description is not available for this item.

References

Advertisement