DS/EN ISO 11148-3

Hand-held non-electric power tools - Safety requirements - Part 3: Drills and tappers

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 February 2013
Status: active
Page Count: 42
ICS Code (Pneumatic tools): 25.140.10
scope:

ISO 11148-3:2012 applies to hand-held non-electric power tools (hereinafter ""drills and tappers"") intended for rotary drilling of holes in all kinds of material, e.g. wood, metal, concrete and plastics, or for tapping and cleaning threads in metal and plastics. The drills and tappers can be powered by compressed air, hydraulic fluid or internal combustion engines and are intended for use by one operator and supported by the operator's hand or hands, with or without a suspension, e.g. a balancer. ISO 11148-3:2012 is applicable to drills, heavy duty drills with two handles and tappers. ISO 11148-3:2012 is not applicable to special requirements and modifications of drills and tappers for the purpose of mounting them in fixtures. ISO 11148-3:2012 deals with all significant hazards, hazardous situations or hazardous events when drills and tappers are used as intended and under conditions of misuse that are reasonably foreseeable by the manufacturer, with the exception of their use in potentially explosive atmospheres.

Document History

DS/EN ISO 11148-3
February 5, 2013
Hand-held non-electric power tools - Safety requirements - Part 3: Drills and tappers
ISO 11148-3:2012 applies to hand-held non-electric power tools (hereinafter ""drills and tappers"") intended for rotary drilling of holes in all kinds of material, e.g. wood, metal, concrete and...
October 15, 2010
Hand-held non-electric power tools - Safety requirements - Part 3: Drills and tappers
This standard applies to hand-held non-electric power tools driven by rotary or linear motors, powered by compressed air, hydraulic fluid or internal combustion engines and intended to be used by one...
Hand-held non-electric power tools - Safety requirements - Part 3: Drills and tappers (ISO/FDIS 11148-3:2010)
This part of ISO 11148 applies to hand-held non-electric power tools (hereafter referred to as "drills and tappers") intended for rotary drilling of holes in all kinds of material, e.g. wood, metal,...
Hand-held non-electric power tools - Safety requirements - Part 3: Drills and tappers (ISO/DIS 11148-3:2008)
This International Standard applies to hand-held non-electric power tools driven by rotary or linear motors, powered by compressed air, hydraulic fluid or internal combustion engines and intended to...
Hand-held non-electric power tools - Safety requirements - Part 3: Drills and tappers (ISO/FDIS 11148-3:2012)
This part of ISO 11148 applies to hand-held non-electric power tools (hereinafter "drills and tappers") intended for rotary drilling of holes in all kinds of material, e.g. wood, metal, concrete and...
Advertisement