DS/EN ISO 11148-4

Hand-held non-electric power tools - Safety requirements - Part 4: Non-rotary percussive power tools

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 February 2013
Status: active
Page Count: 42
ICS Code (Pneumatic tools): 25.140.10
scope:

ISO 11148-4:2012 applies to hand-held non-electric power tools (hereinafter ""non-rotary percussive power tools"") intended for chipping, riveting, breaking of concrete and asphalt, ramming, etc. The non-rotary percussive power tool can be powered by compressed air, hydraulic fluid or internal combustion engines and is intended for use by one operator and supported by the operator's hand or hands, with or without a suspension, e.g. a balancer. ISO 11148-4:2012 covers breakers, bush hammers, chipping hammers, small chisels, engraving pens, needle scalers, pick hammers, pile drivers, portable pile drivers, punches, rammers, riveting hammers, scaling hammers, stone hammers, spades and tampers. ISO 11148-4:2012 does not cover special requirements and modifications on non-rotary percussive power tools for the purpose of mounting in a fixture. ISO 11148-4:2012 deals with all significant hazards, hazardous situations or hazardous events when the tools are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer, with the exception of the use of non-rotary percussive power tools in potentially explosive atmospheres.

Document History

DS/EN ISO 11148-4
February 5, 2013
Hand-held non-electric power tools - Safety requirements - Part 4: Non-rotary percussive power tools
ISO 11148-4:2012 applies to hand-held non-electric power tools (hereinafter ""non-rotary percussive power tools"") intended for chipping, riveting, breaking of concrete and asphalt, ramming, etc. The...
October 15, 2010
Hand-held non-electric power tools - Safety requirements - Part 4: Non­rotary percussive power tools
This standard applies to hand-held non-electric power tools driven by rotary or linear motors, powered by compressed air, hydraulic fluid or internal combustion engines and intended to be used by one...
Hand-held non-electric power tools - Safety requirements - Part 4: Non­rotary percussive power tools (ISO/DIS 11148-4:2008)
This international standard applies to hand-held non-electric power tools driven by rotary or linear motors, powered by compressed air, hydraulic fluid or internal combustion engines and intended to...
Hand-held non-electric power tools - Safety requirements - Part 4: Non­rotary percussive power tools (ISO/FDIS 11148-4:2010)
This part of ISO 11148 applies to hand-held non-electric power tools (hereafter referred to as "non-rotary percussive power tools") intended for chipping, riveting, breaking of concrete and asphalt,...
Hand-held non-electric power tools - Safety requirements - Part 4: Non-rotary percussive power tools (ISO/FDIS 11148-4:2012)
This part of ISO 11148 applies to hand-held non-electric power tools (hereinafter "non-rotary percussive power tools") intended for chipping, riveting, breaking of concrete and asphalt, ramming, etc....
Advertisement