CEN - EN 295-5

Vitrified clay pipe systems for drains and sewers - Part 5: Requirements for perforated pipes and fittings

active, Most Current
Organization: CEN
Publication Date: 1 February 2013
Status: active
Page Count: 22
ICS Code (External sewage systems): 93.030
scope:

This European Standard specifies requirements for perforated pipes and compatible fittings made from vitrified clay with or without sockets for use in land drains and drainage of waste tips. They are also used for percolation into the ground.

This standard specifies different strength classes and areas of perforations.

NOTE 1 The specifiers/purchasers can select them according to their requirements.

NOTE 2 Corresponding provisions for the evaluation of conformity (ITT and FPC) and sampling and those for the test methods are further specified in EN 295-2 and EN 295-3, respectively.

Document History

EN 295-5
February 1, 2013
Vitrified clay pipe systems for drains and sewers - Part 5: Requirements for perforated pipes and fittings
This European Standard specifies requirements for perforated pipes and compatible fittings made from vitrified clay with or without sockets for use in land drains and drainage of waste tips. They are...
May 1, 1994
Vitrified clay pipes and fittings and pipe joints for drains and sewers Part 5: Requirements for perforated vitrified clay pipes and fittings
A description is not available for this item.
January 1, 1994
Vitrified Clay Pipes and Fittings and Pipe Joints for Drains and Sewers - Part 5: Requirements for Perforated Vitrified Clay Pipes and Fittings
A description is not available for this item.

References

Advertisement