DLA - DSCC-VID-V62/12648
MICROCIRCUIT, LINEAR, 50 mA, HIGH VOLTAGE, MICROPOWER LINEAR REGULATOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 6 February 2013 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing documents the general requirements of a high performance 50 mA, high voltage, micropower linear regulator microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
September 6, 2018
MICROCIRCUIT, LINEAR, 50 mA, HIGH VOLTAGE, MICROPOWER LINEAR REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 50 mA, high voltage, micropower linear regulator microcircuit, with an operating temperature range of -55OC to +125OC.
DSCC-VID-V62/12648
February 6, 2013
MICROCIRCUIT, LINEAR, 50 mA, HIGH VOLTAGE, MICROPOWER LINEAR REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 50 mA, high voltage, micropower linear regulator microcircuit, with an operating temperature range of -55°C to +125°C.