ACI MCP-7
Manual of Concrete Practice Part 7
| Organization: | ACI |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
scope:
Contents: 543R-12 Guide to Design, Manufacture, and Installation of Concrete Piles
544.1R-96 (Reapproved 2009) Report on Fiber Reinforced Concrete
544.2R-89 (Reapproved 2009) Measurement of Properties of Fiber Reinforced Concrete
544.3R-08 Guide for Specifying, Proportioning, and Production of Fiber-Reinforced Concrete
544.4R-88 (Reapproved 2009) Design Considerations for Steel Fiber Reinforced Concrete
544.5R-10 Report on the Physical Properties and Durability of Fiber-Reinforced Conccrete
546R-04 Concrete Repair Guide
546.2R-10 Guide to Underwater Repair of Concrete
546.3R-06 Guide for the Selection of Materials for Repair of Concrete
548.1R-09 Guide for the Use of Polymers in Concrete
548.3R-09 Report on Polymer-Modified Concrete
548.4-11 Specification for Latex-Modified Concrete Overlays
548.5R-94 (Reapproved 1998) Guide for Polymer Concrete Overlays
548.8-07 Specification for Type EM Polymer Overlay for Bridge and Parking Deck Construction
548.9-08 Specification for Type ES Polymer Overlay for Bridge and Parking Garage Structures
548.10-10 Specification for Type MMS (Methyle Methacrylate Slurry) Polymer Overlays for Bridge and Parking Garage Decks
548.11R-12 Guide to the Application of Epoxy and Latex Adhesives for Bonding Freshly Mixed and Hardened Concretes
549R-97 (Reapproved 2009) Report on Ferrocement
549.1R-93 (Reapproved 2009) Guide for the Design, Construction, and Repair of Ferrocement
549.2R-04 Report on Thin Reinforced Cementitious Products
549.3R-09 Report on Glass Fiber-Reinforced Concrete Premix
550.1R-09 Emulating Cast-in-Place Detailing for Seismic Design of Precast Concrete Cons.
551.1R-05 Tilt-Up Concrete Construction Guide
551.2R-10 Design Guide for Tilt-Up Concrete Panels
555R-01 Removal and Reuse of Hardened Concrete
ITG-4.1-07 Specification for High-Strength Concrete for Seismic Applications
ITG-4.2R-06 Materials and Quality Considerations for High-Strength Concrete in Moderate to High Seismic Applications
ITG-4.3R-07 Report on Structural Design and Detailing for High-Strength Concrete in Moderate to High Seismic Applications
ITG-5.1-07 Acceptance Criteria for Special Unbonded Post-Tensioned Precast Structural Walls Based on Validation Testing
ITG-5.2-09 Requirements for Design of a Special Unbonded Post-Tensioned Precast Shear Wall Satisfying ACI ITG-5.1 (ACI ITG-5.2-09) and Commentary
ITG-6R-10 Design Guide for the Use of ASTM A1035/A1035M Grade 100 (690) Steel Bars for Structural Concrete
ITG-7-09 Specification for Tolerances for Precast Concrete
ITG-8R-10 Report on Performance-Based Requirements for Concrete
SP-17(09) ACI Design Handbook (synopsis only)
Document History