BSI - 13/30279856 DC

Draft BS EN 61935-1 Ed.4 Testing of balanced communication cabling in accordance with ISO/IEC 11801 Part 1: Installed cablin

pending
Organization: BSI
Publication Date: 14 February 2013
Status: pending
Page Count: 108
ICS Code (Coaxial cables. Waveguides): 33.120.10

Document History

13/30279856 DC
February 14, 2013
Draft BS EN 61935-1 Ed.4 Testing of balanced communication cabling in accordance with ISO/IEC 11801 Part 1: Installed cablin
A description is not available for this item.
April 30, 2010
Specification for the testing of balanced and coaxial information technology cabling Part 1: Installed balanced cabling as specified in the standards series EN 50173
A description is not available for this item.
February 7, 2006
Testing of balanced communication cabling in accordance with standards series EN 50173 Part 1: Installed cabling
A description is not available for this item.
May 15, 2001
Generic cabling systems Specification for the testing of balanced communication cabling in accordance with EN 50173 Part 1: Installed cabling
Reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters.
May 15, 2001
Generic Cabling Systems - Specification for the Testing of Blanced Communication Cabling in Accordance with ISO/IEC 11801 - Part 1: Installed Cabling
A description is not available for this item.
May 15, 2001
Generic Cabling Systems - Specification for the Testing of Blanced Communication Cabling in Accordance with EN 50173 - Part 1: Installed Cabling
A description is not available for this item.

References

Advertisement