ISO 8734

Parallel Pins, of Hardened Steel and Martensitic Stainless Steel (Dowel Pins)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 1997
Status: active
Page Count: 7
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of parallel pins (dowel pins) of steel, through hardened or case hardened and martensitic stainless steel with nominal diameters, d, from 1 mm to 20 mm inclusive.

Document History

ISO 8734
November 15, 1997
Parallel Pins, of Hardened Steel and Martensitic Stainless Steel (Dowel Pins)
This International Standard specifies the characteristics of parallel pins (dowel pins) of steel, through hardened or case hardened and martensitic stainless steel with nominal diameters, d, from 1...
January 1, 1987
Parallel Pins, Hardened (Dowel Pins) First Edition
A description is not available for this item.

References

Advertisement