JSA - JIS Z 2512
Metallic powders - Determination of tap density
| Organization: | JSA |
| Publication Date: | 22 October 2012 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This Standard specifies the determination method for the tap density (the density of powder when tapped into a container under specified conditions).
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3953:2011 Metajjicpowders-Dete
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEe Guide 21-1.
Document History