JSA - JIS Z 2504

Metallic powders - Determination of apparent density

inactive
Buy Now
Organization: JSA
Publication Date: 22 October 2012
Status: inactive
Page Count: 12
ICS Code (Powder metallurgy): 77.160
scope:

This Standard specifies the funnel method for the determination of the apparent density of metallic powders.

The method is intended for metallic powders that flow freely through a 2.5 mm diameter orifice. It may, however, be used for powders that flow with difficulty through a 2.5 mm diameter orifice but flow freely through a 5 mm diameter orifice.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3923-1:2008 Metallic powders-Determination of apparent density- Part 1: Funnel method (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

October 20, 2020
Metallic powders –– Determination of apparent density
This Standard specifies the funnel method for the determination of the apparent density of metallic powders under standardized conditions. The method is intended for metallic powders that flow...
JIS Z 2504
October 22, 2012
Metallic powders - Determination of apparent density
This Standard specifies the funnel method for the determination of the apparent density of metallic powders. The method is intended for metallic powders that flow freely through a 2.5 mm diameter...
March 20, 2000
Metallic Powders - Determination of Apparent Density - Funnel Method
A description is not available for this item.
January 1, 1979
Method for Determination of Apparent Density of Metal Powders
A description is not available for this item.

References

Advertisement