IEC 62664-1-1

Fibre optic interconnecting devices and passive components – Fibre optic connector product specifications – Part 1-1: LC-PC duplex multimode connectors terminated on IEC 60793-2-10 category A1a fibre

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2013
Status: active
Page Count: 70
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This International Standard contains the initial, start-of-life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode resilient alignment sleeve LC-PC duplex connector set (plug/adaptor/plug) should meet in order for it to be categorized as an International Standard product.

Since different variants are permitted, product marking details are given in 3.6.

Document History

IEC 62664-1-1
February 1, 2013
Fibre optic interconnecting devices and passive components – Fibre optic connector product specifications – Part 1-1: LC-PC duplex multimode connectors terminated on IEC 60793-2-10 category A1a fibre
This International Standard contains the initial, start-of-life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode resilient...

References

Advertisement