DS/ETS 300324-8 Ed.1
V interfaces at the digital Local Exchange (LE); V5.1 interface for the support of Access Network (AN); Part 8: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the data link layer
| Organization: | DS |
| Publication Date: | 8 December 1999 |
| Status: | active |
| ICS Code (Switching and signalling systems): | 33.040.30 |
scope:
This eighth part of ETS 300 324 contains the Abstract Test Suite (ATS) as well as the Abstract Test Method (ATM) and the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Data Link Layer (DLL) of the V5.1 interface. The objective of this ETS is to provide an ATS containing conformance tests which give a high probability of inter-operability of an Access Network (AN) and a Local Exchange (LE) from different manufacturers over the V5.1 interface.
Document History