CEN - EN 16284
Packaging - Flexible laminate and plastic tubes - Test method to determine the adhesive strength of the membrane
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Cans. Tins. Tubes): | 55.120 |
scope:
This European Standard is applicable to plastic and laminate tubes which have a peal-off membrane for tamperevidence purposes. This membrane is made of either aluminium or plastic. A test is performed to ensure that the consumer can remove the membrane without excessive force leading to a completely opened orifice.
Document History
EN 16284
February 1, 2013
Packaging - Flexible laminate and plastic tubes - Test method to determine the adhesive strength of the membrane
This European Standard is applicable to plastic and laminate tubes which have a peal-off membrane for tamperevidence purposes. This membrane is made of either aluminium or plastic. A test is...