CEN - EN 1342

Setts of natural stone for external paving - Requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 November 2012
Status: active
Page Count: 34
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies the performance requirements and the corresponding test methods for all natural stone setts used for external paving and road finishes.

External paving use includes all pavements typical of road works, such as pedestrian and trafficked areas, outdoor squares and similar to be used in an outdoor condition that are subject to the weathering agents, such as temperature changes, rain, ice, wind, etc.

This European Standard provides also for the evaluation of conformity and for marking of the natural stone setts.

This European Standard also covers characteristics that are of importance to the trade.

Document History

EN 1342
November 1, 2012
Setts of natural stone for external paving - Requirements and test methods
This European Standard specifies the performance requirements and the corresponding test methods for all natural stone setts used for external paving and road finishes. External paving use includes...
December 1, 2001
Setts of Natural Stone for External Paving - Requirements and Test Methods
A description is not available for this item.

References

Advertisement