CEN - EN ISO 14644-5

Cleanrooms and associated controlled environments - Part 5: Operations

active, Most Current
Organization: CEN
Publication Date: 1 August 2004
Status: active
Page Count: 56
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This part of ISO 14644 specifies basic requirements for cleanroom operations. It is intended for those planning to use and operate a cleanroom. Aspects of safety that have no direct bearing on contamination control are not considered in this part of ISO 14644 and national and local safety regulations must be observed. This document considers all classes of cleanrooms used to produce all types of products. Therefore, it is broad in application and does not address specific requirements for individual industries. Methods and programmes for routine monitoring within cleanrooms are not covered in detail in this part of ISO 14644 but reference is made to ISO 14644-2 and ISO 14644-3 for monitoring particles and ISO 14698-1 and ISO 14698-2 for monitoring micro-organisms.

Document History

EN ISO 14644-5
August 1, 2004
Cleanrooms and associated controlled environments - Part 5: Operations
This part of ISO 14644 specifies basic requirements for cleanroom operations. It is intended for those planning to use and operate a cleanroom. Aspects of safety that have no direct bearing on...

References

Advertisement