DIN EN 61755-3-2
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-2: Connectors with 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrule, angled single mode non-dispersion shifted fibres (IEC 86B/3521/CD:2012)
pending
| Organization: | DIN |
| Publication Date: | 1 January 2013 |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
DIN EN 61755-3-2
January 1, 2013
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-2: Connectors with 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrule, angled single mode non-dispersion shifted fibres (IEC 86B/3521/CD:2012)
A description is not available for this item.
August 1, 2009
Optische Schnittstellen fuer Lichtwellenleiter-Steckverbinder - Teil 3-2: Optische Schnittstellen mit 8° abgeschraegten Zirkonium-Ferrulen mit 2,5 mm und 1,25 mm Durchmesser fuer Einmodenfasern mit physikalischem Kontakt (IEC 61755-3-2:2006, modifiziert + Corrigendum 2009); Deutsche Fassung EN 61755-3-2:2009
A description is not available for this item.