DIN EN 61755-3-1

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-1: Connectors with 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrule, non-angled single mode non-dispersion shifted fibres (IEC 86B/3519/CD:2012)

inactive
Organization: DIN
Publication Date: 1 March 2013
Status: inactive
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

DIN EN 61755-3-1
March 1, 2013
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-1: Connectors with 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrule, non-angled single mode non-dispersion shifted fibres (IEC 86B/3519/CD:2012)
A description is not available for this item.
August 1, 2009
Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre (IEC 61755-3-1:2006, modified + Corrigendum 2009); German version EN 61755-3-1:2009
A description is not available for this item.

References

Advertisement