DIN 51366

Testing of mineral oil hydrocarbons - Measurement of kinematic viscosity by means of the Cannon-Fenske viscometer for opaque liquids

inactive
Organization: DIN
Publication Date: 1 February 2013
Status: inactive
Page Count: 12
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
ICS Code (Petroleum products in general): 75.080

Document History

December 1, 2013
Testing of mineral oil hydrocarbons - Measurement of kinematic viscosity by means of the Cannon-Fenske viscometer for opaque liquids
Dieses Dokument legt ein Verfahren zur Bestimmung der kinematischen Viskosität von undurchsichtigen newtonschen Flüssigkeiten für einen Bereich von 0,4 mm2/s bis 20 000 mm2/s bei einer Durchflusszeit...
DIN 51366
February 1, 2013
Testing of mineral oil hydrocarbons - Measurement of kinematic viscosity by means of the Cannon-Fenske viscometer for opaque liquids
A description is not available for this item.
June 1, 1977
Pruefung von Mineraloel-Kohlenwasserstoffen; Messung der kinematischen Viskositaet mit dem Cannon-Fenske-Viskosimeter fuer undurchsichtige Fluessigkeiten
A description is not available for this item.

References

Advertisement