DS/EN 13956

Flexible sheets for waterproofing - Plastic and rubber sheets for roof waterproofing - Definitions and characteristics

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 February 2013
Status: active
Page Count: 42
ICS Code (Roofs): 91.060.20
scope:

This European Standard specifies the definitions and characteristics of plastic and rubber sheets including sheets made out of their blends and alloys (thermoplastic rubber) for which the intended use is roof waterproofing. It specifies the requirements and test methods and provides for the evaluation of conformity of the products with the requirements of this European Standard. NOTE For typical materials and applications, see Annex E.

Document History

December 20, 2022
Cables, Radio Frequency, Flexible Coaxial, 125 OHMS, M17/31-RG63, Unarmored, 17/31-RG79, Armored
A description is not available for this item.
DS/EN 13956
February 11, 2013
Flexible sheets for waterproofing - Plastic and rubber sheets for roof waterproofing - Definitions and characteristics
This European Standard specifies the definitions and characteristics of plastic and rubber sheets including sheets made out of their blends and alloys (thermoplastic rubber) for which the intended...
December 4, 2000
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 125 OHMS, M17/31-RG63, UNARMORED, M17/31-RG79, ARMORED
A description is not available for this item.
August 26, 1988
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 125 OHMS, M17/31-RG63, UNARMORED, M17/31-RG79, ARMORED
A description is not available for this item.
May 18, 1981
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 125 OHMS, M17/31-RG63, UNARMORED, M17/31-RG79, ARMORED
A description is not available for this item.
April 24, 1978
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 125 OHMS, M17/31-RG63, UNARMORED, M17/31-RG79, ARMORED
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring the cables described herein shall consist of this...
February 28, 1964
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 125 OHMS, M17/31-RG63, UNARMORED, M17/31-RG79, ARMORED
A description is not available for this item.
September 7, 1955
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 125 OHMS, M17/31-RG63, UNARMORED, M17/31-RG79, ARMORED
A description is not available for this item.
Advertisement