CEN - EN ISO 4628-8
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 8: Assessment of degree of delamination and corrosion around a scribe or other artificial defect
| Organization: | CEN |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 4628 specifies a method for assessing delamination and corrosion around a scribe or other artificial defect on a coated panel or other coated test specimen, caused by a corrosive environment.
This part of ISO 4628 does not cover evaluation of pitting corrosion or pit depth.
NOTE 1 Examples of corrosive environments are artificial atmospheres such as salt spray, as used in the test method specified in ISO 9227,[7] and sea water immersion as used in the test method specified in ISO 15711.[8] Natural environments can also be used.
NOTE 2 The extent of other defects can also be determined at the same time as delamination and corrosion. Methods are given as follows:
- blistering in accordance with ISO 4628-2;[2]
- rusting in accordance with ISO 4628-3;[3]
- cracking in accordance with ISO 4628-4;[4]
- flaking in accordance with ISO 4628-5;[5]
- filiform corrosion in accordance with ISO 4628-10.[6]
Document History