DIN EN ISO 25745-1

Energy performance of lifts, escalators and moving walks - Part 1: Energy measurement and verification (ISO 25745-1:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2013
Status: active
Page Count: 21
ICS Code (Lifts. Escalators): 91.140.90
scope:

General

This part of ISO 25745 specifies:

a) methods of measuring actual energy consumption of lifts, escalators and moving walks on a single unit basis;

b) methods of carrying out periodic energy verification checks on lifts, escalators and moving walks in operation.

This part of ISO 25745 only considers the energy performance during the operational portion of the life cycle of the lifts, escalators or moving walks.

Lifts

For lifts, this part of ISO 25745 does not cover energy aspects, such as:

a) hoistway lighting;

b) heating and cooling equipment in the lift car;

c) machine room lighting;

d) machine room heating, ventilation and air conditioning;

e) non-lift, display systems, closed circuit television security cameras, etc.;

f) non-lift, monitoring systems (building management systems, etc.);

g) the effect of lift group dispatching on energy consumption;

h) consumption through the power sockets.

Escalators and moving walks

For escalators and moving walks, this part of ISO 25745 covers energy aspects of the ancillary equipment, such as:

a) lighting with the exception of comb plate lighting and step gap lighting and traffic light;

b) cooling and heating;

c) alarm devices and emergency battery supplies equipment, etc.

Document History

November 1, 2023
Energy performance of lifts, escalators and moving walks - Part 1: Energy measurement and verification (ISO 25745-1:2023)
A description is not available for this item.
November 1, 2022
Energy performance of lifts, escalators and moving walks - Part 1: Energy measurement and verification (ISO/DIS 25745-1:2022); German and English version prEN ISO 25745-1:2022
A description is not available for this item.
DIN EN ISO 25745-1
February 1, 2013
Energy performance of lifts, escalators and moving walks - Part 1: Energy measurement and verification (ISO 25745-1:2012)
General This part of ISO 25745 specifies: a) methods of measuring actual energy consumption of lifts, escalators and moving walks on a single unit basis; b) methods of carrying out periodic energy...
Advertisement